Lee Co. (The) 5.5 mm Shuttle Valve

Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 5.5 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.47 mm Lohm Rate: 75 Lohms max. Maximum Working Pressure: 28 MPa
Request a Quote Datasheet
Description
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 5.5 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.47 mm Lohm Rate: 75 Lohms max. Maximum Working Pressure: 28 MPa
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 mm Shuttle Valve -  - Lee Co. (The)
Westbrook, CT, USA
5.5 mm Shuttle Valve
5.5 mm Shuttle Valve
This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 5.5 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications. Features Type: Selective Shuttle Valve Diameter: 5.47 mm Lohm Rate: 75 Lohms max. Maximum Working Pressure: 28 MPa

This threadless, cartridge-style shuttle valve is a selective, non-detented, loose ball, three port isolation valve for use in hydraulic manifolds. The valve’s locking end uses the field-proven Lee Controlled Expansion Principle to provide secure retention without the need for threads, O-rings, or sealants. At 5.5 mm, the valve’s compact size makes it ideal as a signal for auxiliary functions, such hydraulically released, spring-applied brakes and load sensing applications.

Features

  • Type: Selective Shuttle Valve
  • Diameter: 5.47 mm
  • Lohm Rate: 75 Lohms max.
  • Maximum Working Pressure: 28 MPa
Supplier's Site Datasheet

Technical Specifications

  Lee Co. (The)
Product Category Industrial Valves
Product Name 5.5 mm Shuttle Valve
Valve Type Shuttle Valves
Unlock Full Specs
to access all available technical data

Similar Products

125 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.12 inch (3.17 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details
187 Selective Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.19 inch (4.75 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details
855 LC2 Series Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.31 inch (7.95 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
250 NACE Compliant, High Pressure Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; NACE Compliant Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 15000.00 psi (10557 m H2O)
View Details