Scott Rotary Seals WH 4 Station Rotary Timing Valve WH-2304

Description
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.
Datasheet
Description
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WH 4 Station Rotary Timing Valve - WH-2304 - Scott Rotary Seals
Olean, NY, USA
WH 4 Station Rotary Timing Valve
WH-2304
WH 4 Station Rotary Timing Valve WH-2304
The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required. All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.

The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control is required.

All WH series rotary timing valves are of cylindrical configuration with standard timing accuracy within 1-2 degrees.

Supplier's Site Datasheet

Technical Specifications

  Scott Rotary Seals
Product Category Industrial Valves
Product Number WH-2304
Product Name WH 4 Station Rotary Timing Valve
Valve Type Spool; Rotary Timing Valve
Primary Material Steel
Media Hydraulic
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Labcock Valves - 1076002 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Primary Material PVC; PVC
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Twist Sleeve Metering Valve - MIL-MV - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metering
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details