Scott Rotary Seals Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| The AV series rotary timing valves (RTVs) are used for the transfer of air/vacuum and/or gases from stationary piping into or out of rotating machinery where automatic on/off flow control... | |
| The WH series rotary timing valves (RTVs) are used for the transfer of high pressure hydraulic fluids from stationary piping to rotating machinery where automatic or manual on/off flow control... |