Manufacturer: ScioSense
Win Source Part Number: 936337-TDC-GPX2 TRA
Operating Temperature Range: -40°C ~ 125°C
Package: 64-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: TDC-GPX2
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 260
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 502050005, TDC-GPX2, TDC-GPX2 TRA-ND, TDC-GPX2-ND, TDC-GPX2TRA
IC CONVERTER TIME-FLIGHT 64QFN
IC CONVERTER TIME-FLIGHT 64QFN Product overview: TDC-GPX2 TRA from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GPX2 TRA can be used for catalog matching and distributor lookup.
IC CONVERTER TIME-FLIGHT 64QFN
IC CONVERTER TIME-FLIGHT 64QFN
IC CONVERTER TIME-FLIGHT 64QFN
IC CONVERTER TIME-FLIGHT 64QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 936337-TDC-GPX2 TRA | TDC-GPX2TRA-ND | 752-TDC-GPX2 TRA | TDC-GPX2 TRA | TDC-GPX2 TRA | TDC-GPX2 TRA | TDC-GPX2 TRA |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - TDC-GPX2 TRA | Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |