ScioSense B.V. Interface Transceiver IC TDC-GP30YD 3K

Description
IC CONVERTER SPI UART 32QFN Product overview: TDC-GP30YD 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CONVERTER SPI UART 32QFN Product overview: TDC-GP30YD 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 3K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 752-TDC-GP30YD 3K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
752-TDC-GP30YD 3K
Interface Transceiver IC 752-TDC-GP30YD 3K
IC CONVERTER SPI UART 32QFN Product overview: TDC-GP30YD 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 3K can be used for catalog matching and distributor lookup.

IC CONVERTER SPI UART 32QFN Product overview: TDC-GP30YD 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YD 3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Manufacturer: ScioSense Category: Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces Type: Converter Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-QFN (5x5)

Manufacturer: ScioSense
Category: Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Type: Converter
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD3KCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD3KCT-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD3KCT-ND
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD3KDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD3KDKR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD3KDKR-ND
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YD3KTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YD3KTR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YD3KTR-ND
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - TDC-GP30YD 3K - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC-GP30YD 3K
Interface - Sensor and Detector Interfaces TDC-GP30YD 3K
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC-GP30YD 3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC-GP30YD 3K
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC-GP30YD 3K
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Supplier's Site
Sensor and Detector Interfaces - TDC-GP30YD 3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC-GP30YD 3K
Sensor and Detector Interfaces TDC-GP30YD 3K
IC CONVERTER SPI UART 32QFN

IC CONVERTER SPI UART 32QFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 752-TDC-GP30YD 3K 2618-TDC-GP30YD3KCT-ND TDC-GP30YD 3K TDC-GP30YD 3K TDC-GP30YD 3K
Product Name Interface Transceiver IC Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Transceiver Sensor Interface Sensor Interface Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4526SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details