ScioSense B.V. Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces TDC-GP30YA 3K

Description
Manufacturer: ScioSense Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Type: Converter Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6)
Request a Quote Datasheet
Description
Manufacturer: ScioSense Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Type: Converter Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Manufacturer: ScioSense Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Package: Tape & Reel (TR) Type: Converter Operating Temperature: -40°C ~ 85°C Mounting Type: Surface Mount Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x6)

Manufacturer: ScioSense
Category: Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package: Tape & Reel (TR)
Type: Converter
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YA3KDKR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YA3KDKR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YA3KDKR-ND
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YA3KTR-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YA3KTR-ND
Sensor and Detector Interfaces 2618-TDC-GP30YA3KTR-ND
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Buy Now Datasheet
Sensor and Detector Interfaces - 2618-TDC-GP30YA3KCT-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
2618-TDC-GP30YA3KCT-ND
Sensor and Detector Interfaces 2618-TDC-GP30YA3KCT-ND
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
752-TDC-GP30YA 3K
Interface Transceiver IC 752-TDC-GP30YA 3K
IC ULTRASONIC FLOW SENSOR 40QFN Product overview: TDC-GP30YA 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YA 3K can be used for catalog matching and distributor lookup.

IC ULTRASONIC FLOW SENSOR 40QFN Product overview: TDC-GP30YA 3K from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-TDC-GP30YA 3K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Sensor and Detector Interfaces - TDC-GP30YA 3K - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
TDC-GP30YA 3K
Interface - Sensor and Detector Interfaces TDC-GP30YA 3K
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - TDC-GP30YA 3K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
TDC-GP30YA 3K
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces TDC-GP30YA 3K
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Supplier's Site
Sensor and Detector Interfaces - TDC-GP30YA 3K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
TDC-GP30YA 3K
Sensor and Detector Interfaces TDC-GP30YA 3K
IC ULTRASONIC FLOW SENSOR 40QFN

IC ULTRASONIC FLOW SENSOR 40QFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 2618-TDC-GP30YA3KDKR-ND 752-TDC-GP30YA 3K TDC-GP30YA 3K TDC-GP30YA 3K TDC-GP30YA 3K
Product Name Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces Sensor and Detector Interfaces Interface Transceiver IC Interface - Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface Transceiver Sensor Interface Sensor Interface Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4632SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-XFQFN Exposed Pad
Pins 16 #
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details