ScioSense B.V.
Sensor and Detector Interfaces
TDC-GP22 1K T&R
Description
TDC-GP22 1K QFN32 LF T&R
Request a Quote
Email Supplier
Datasheet
Description
TDC-GP22 1K QFN32 LF T&R
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
2618-TDC-GP221KT&RDKR-ND |
|
Product Name
|
Sensor and Detector Interfaces |
|
Device Type
|
Sensor Interface
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Package Type
SOP; SSOP; TSSOP; TSSOP20
View Details
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Supply Voltage
Other; 1.8V~ 5V
Package Type
12-HXSON (2.5x2.1)
View Details
4 suppliers
Technology
FCT
Device Type
Line / Bus Driver; Buffer
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
3 suppliers