The PS09FN is a system on chip designed for ultra-low power and high-resolution applications, particularly suited for weight scales and various force, pressure, or torque measurements using metal strain gauges. It features a 28-bit converter integrated with a 24-bit microprocessor, enabling high precision with an RMS noise of 11nV SINC5 at 5Hz and a resolution of 28-bit ENOB (RMS). The device supports up to 80,000 peak-peak divisions at 2mV/V strain and offers a scalable update rate from less than 1Hz to 10,000Hz. The PS09FN operates with a power supply voltage range of 2.1V to 3.6V and has a low current consumption of approximately 7OºA in low current configuration, with total system current as low as 15OºA including strain gauges. It also incorporates digital gain and offset correction for load cells, making it a compact solution for building digital load cells and consumer scales. The product includes a 4-wire serial SPI interface and supports capacitive inputs for buttons or sliders that require minimal operating current. Applications include force sensors, pressure sensors, digital load cells, torque wrenches, and legal-for-trade scales.
IC RESISTIVE STRAIN GAUGE 40QFN Product overview: PS09FN from ScioSense is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-PS09FN can be used for catalog matching and distributor lookup.
Manufacturer: ScioSense
Win Source Part Number: 930848-PS09FN
Series: PICOSTRAIN®
Operating Temperature Range: -40°C ~ 125°C
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PS09
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PS09FNTR, 501980002, PS09FNCT, PS09FNDKR, PS09FN-ND
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
IC RESISTIVE STRAIN GAUGE 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 752-PS09FN | 930848-PS09FN | PS09FNCT-ND | PS09FN | PS09FN | PS09FN | PS09FN |
| Product Name | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - PS09FN | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces |
| Device Type | Transceiver | Sensor Interface | Resistive | Sensor Interface | Storage Interface | Sensor Interface |