Win Source Part Number: 1349330-ENS160-BGLM
Category: Sensors, Transducers - Gas Sensors
Type: Air Quality, Carbon Dioxide (CO2) , Metal Oxide (MOX)
Package: Tape & Reel
Standard Package: 500
Output: I²C, SPI
Current - Supply: 10µA
Voltage - Supply: 1.71V ~ 1.98V
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ScioSense
Air Quality, Carbon Dioxide (CO2), Metal Oxide (MOX) Sensor I²C, SPI
SENSOR AIR QUALITY I2C OUTPUT
SENSOR AIR QUALITY I2C OUTPUT
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Gas Sensors | Gas Sensors |
| Product Number | ENS160-BGLM | 2618-ENS160-BGLMTR-ND |
| Product Name | Sensors, Transducers - Gas Sensors | Gas Sensors |
| Gas Types | CO2; (SENSOR / Air Quality, Carbon Dioxide (CO2), Metal Oxide (MOX) Sensor I²C, SPI) |