Scientific Test, Inc. Semiconductor Tester Model 5300HX

Description
Scientific Test provides high performance semiconductor testers for testing descrete semiconductor devices at prices significantly below our competitors. With our extremely favorable cost-benefit ratio, you can't afford to overlook evaluating how our semiconductor tester can meet or exceed your semiconductor testing requirements at a very affordable cost. Our semiconductor testers are used worldwide for high volume production, quality control and final testing of descrete semiconductor devices. Provided with an Intel based single board computer(SBC) and Windows based software, the Scientific Test semiconductor tester is highly reliable, extemely fast, very easy to operate. From picoamps to over 1000 amperes and from millivolts to 2000 volts..... numerous semiconductor devices can be tested with our 5000 Series automatic semiconductor tester. With its on-board single-board computer (SBC), the Scientific Test semiconductor tester can provide high-speed, stand alone (after test program download) testing capability; or, when connected to a PC, provide intuitive test development and data capture. Features: Easy to Use PC Based Windows Application Softward Included Direct Test Data Capture into Excel High Speed ADC Single Test Measurement Fast Data Capture Capable of Testing Multiple and Mixed Devices Built-In Complete Self Test 1 kHz Zener Impedance Built-In Auto-Calibration RDSON to 0.1mOhm Resolution Autopolarity (diodes) Programmable Relay Drivers 99 Programmable Test Steps 96 Sorts Sort Qualify on Pass or Fail Branch on Non-Qualifying Test Handler Interface Program Maximum Current/Voltage Limits to PRevent Damage or Heating Store/Recall Test Programs Multiple Devices Current Limit in Test Program Full Range of Current (not limited to 20A)>
Description
Scientific Test provides high performance semiconductor testers for testing descrete semiconductor devices at prices significantly below our competitors. With our extremely favorable cost-benefit ratio, you can't afford to overlook evaluating how our semiconductor tester can meet or exceed your semiconductor testing requirements at a very affordable cost. Our semiconductor testers are used worldwide for high volume production, quality control and final testing of descrete semiconductor devices. Provided with an Intel based single board computer(SBC) and Windows based software, the Scientific Test semiconductor tester is highly reliable, extemely fast, very easy to operate. From picoamps to over 1000 amperes and from millivolts to 2000 volts..... numerous semiconductor devices can be tested with our 5000 Series automatic semiconductor tester. With its on-board single-board computer (SBC), the Scientific Test semiconductor tester can provide high-speed, stand alone (after test program download) testing capability; or, when connected to a PC, provide intuitive test development and data capture. Features: Easy to Use PC Based Windows Application Softward Included Direct Test Data Capture into Excel High Speed ADC Single Test Measurement Fast Data Capture Capable of Testing Multiple and Mixed Devices Built-In Complete Self Test 1 kHz Zener Impedance Built-In Auto-Calibration RDSON to 0.1mOhm Resolution Autopolarity (diodes) Programmable Relay Drivers 99 Programmable Test Steps 96 Sorts Sort Qualify on Pass or Fail Branch on Non-Qualifying Test Handler Interface Program Maximum Current/Voltage Limits to PRevent Damage or Heating Store/Recall Test Programs Multiple Devices Current Limit in Test Program Full Range of Current (not limited to 20A)>

Suppliers

Company
Product
Description
Supplier Links
Semiconductor Tester - Model 5300HX - Scientific Test, Inc.
Richardson, TX, USA
Semiconductor Tester
Model 5300HX
Semiconductor Tester Model 5300HX
Scientific Test provides high performance semiconductor testers for testing descrete semiconductor devices at prices significantly below our competitors. With our extremely favorable cost-benefit ratio, you can't afford to overlook evaluating how our semiconductor tester can meet or exceed your semiconductor testing requirements at a very affordable cost. Our semiconductor testers are used worldwide for high volume production, quality control and final testing of descrete semiconductor devices. Provided with an Intel based single board computer(SBC) and Windows based software, the Scientific Test semiconductor tester is highly reliable, extemely fast, very easy to operate. From picoamps to over 1000 amperes and from millivolts to 2000 volts..... numerous semiconductor devices can be tested with our 5000 Series automatic semiconductor tester. With its on-board single-board computer (SBC), the Scientific Test semiconductor tester can provide high-speed, stand alone (after test program download) testing capability; or, when connected to a PC, provide intuitive test development and data capture. Features: Easy to Use PC Based Windows Application Softward Included Direct Test Data Capture into Excel High Speed ADC Single Test Measurement Fast Data Capture Capable of Testing Multiple and Mixed Devices Built-In Complete Self Test 1 kHz Zener Impedance Built-In Auto-Calibration RDSON to 0.1mOhm Resolution Autopolarity (diodes) Programmable Relay Drivers 99 Programmable Test Steps 96 Sorts Sort Qualify on Pass or Fail Branch on Non-Qualifying Test Handler Interface Program Maximum Current/Voltage Limits to PRevent Damage or Heating Store/Recall Test Programs Multiple Devices Current Limit in Test Program Full Range of Current (not limited to 20A)>

Scientific Test provides high performance semiconductor testers for testing descrete semiconductor devices at prices significantly below our competitors. With our extremely favorable cost-benefit ratio, you can't afford to overlook evaluating how our semiconductor tester can meet or exceed your semiconductor testing requirements at a very affordable cost.
Our semiconductor testers are used worldwide for high volume production, quality control and final testing of descrete semiconductor devices. Provided with an Intel based single board computer(SBC) and Windows based software, the Scientific Test semiconductor tester is highly reliable, extemely fast, very easy to operate.
From picoamps to over 1000 amperes and from millivolts to 2000 volts..... numerous semiconductor devices can be tested with our 5000 Series automatic semiconductor tester. With its on-board single-board computer (SBC), the Scientific Test semiconductor tester can provide high-speed, stand alone (after test program download) testing capability; or, when connected to a PC, provide intuitive test development and data capture.

Features:

  • Easy to Use
  • PC Based
  • Windows Application Softward Included
  • Direct Test Data Capture into Excel
  • High Speed ADC Single Test Measurement
  • Fast Data Capture
  • Capable of Testing Multiple and Mixed Devices
  • Built-In Complete Self Test
  • 1 kHz Zener Impedance
  • Built-In Auto-Calibration
  • RDSON to 0.1mOhm Resolution
  • Autopolarity (diodes)
  • Programmable Relay Drivers
  • 99 Programmable Test Steps
  • 96 Sorts
  • Sort Qualify on Pass or Fail
  • Branch on Non-Qualifying Test
  • Handler Interface
  • Program Maximum Current/Voltage Limits to PRevent Damage or Heating
  • Store/Recall Test Programs
  • Multiple Devices
  • Current Limit in Test Program
  • Full Range of Current (not limited to 20A)>
Supplier's Site

Technical Specifications

  Scientific Test, Inc.
Product Category Automated Test Equipment
Product Number Model 5300HX
Product Name Semiconductor Tester
Unlock Full Specs
to access all available technical data

Similar Products

Highly Accelerated Stress Test (HAST) Chamber - EHS-222M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details
UCD-451 • DisplayPort 1.4a Dolby Vision Test Tool – 8K Video Generator -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
Engineered Systems, Spacecraft Power Bus Simulator -  - AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
VIP Extended - vip-extended - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices; Semiconductors or Active Components
View Details