Unigraf DPR-100 • DisplayPort Reference Sink

Description
Description DPR-100 is a compact-sized and easy to use platform for Audio and HDCP compliance tests of DisplayPort Source devices. It provides all features needed for testing DisplayPort source devices like PC display cards or portable computers. It serves also as an AUX Controller for PHY CTS test automation. The DPR-100 allows you to monitor all aspects of the DP interface like Link and HDCP status and MSA. You can manually read and set DPR-100 DPCD, sink capabilities, issue varying HPD pulses etc. The Sink Console GUI also includes an advanced EDID parser for viewing and reprogramming its EDID information. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPR-100 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPR-100 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSink CTS GUI is the user interface for compliance testing and DP Sink Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPR-100 is connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Monitor the link status and Main Stream Attributes (MSA) like timing and color-coding used Monitor video CRC and link error count Monitor Audio status Edit and vary DPR-100 DPCD information Repogram EDID Vary DPR-100 capabilities like lane count and max rate Issue HPD with varying duration Report HDCP authentication status Audio output Compliance Test DPR-100 is a compact-sized Reference Sink for running Audio and HDCP tests for DUT DP Source devices. DPR-100 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSink CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role, DPR-100 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. With the AUX Controller firmware, DPR-100 is compatible with Keysight, Teledyne LeCroy and Tektronix oscilloscopes. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPR-100 from the user application. This feature enables the use of DPR-100 as a sink in automated software validation tests or long term Quality Assurance reliability tests. Highlights Compact sized DisplayPort Sink Sink Console GUI enables full monitoring of the DP interface Certified for HDCP CTS AUX controller for PHY CTS USB controlled and powered
Request a Quote Datasheet
Description
Description DPR-100 is a compact-sized and easy to use platform for Audio and HDCP compliance tests of DisplayPort Source devices. It provides all features needed for testing DisplayPort source devices like PC display cards or portable computers. It serves also as an AUX Controller for PHY CTS test automation. The DPR-100 allows you to monitor all aspects of the DP interface like Link and HDCP status and MSA. You can manually read and set DPR-100 DPCD, sink capabilities, issue varying HPD pulses etc. The Sink Console GUI also includes an advanced EDID parser for viewing and reprogramming its EDID information. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPR-100 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPR-100 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSink CTS GUI is the user interface for compliance testing and DP Sink Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPR-100 is connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Monitor the link status and Main Stream Attributes (MSA) like timing and color-coding used Monitor video CRC and link error count Monitor Audio status Edit and vary DPR-100 DPCD information Repogram EDID Vary DPR-100 capabilities like lane count and max rate Issue HPD with varying duration Report HDCP authentication status Audio output Compliance Test DPR-100 is a compact-sized Reference Sink for running Audio and HDCP tests for DUT DP Source devices. DPR-100 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSink CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role, DPR-100 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. With the AUX Controller firmware, DPR-100 is compatible with Keysight, Teledyne LeCroy and Tektronix oscilloscopes. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPR-100 from the user application. This feature enables the use of DPR-100 as a sink in automated software validation tests or long term Quality Assurance reliability tests. Highlights Compact sized DisplayPort Sink Sink Console GUI enables full monitoring of the DP interface Certified for HDCP CTS AUX controller for PHY CTS USB controlled and powered
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DPR-100 • DisplayPort Reference Sink -  - Unigraf
Espoo, Finland
DPR-100 • DisplayPort Reference Sink
DPR-100 • DisplayPort Reference Sink
Description DPR-100 is a compact-sized and easy to use platform for Audio and HDCP compliance tests of DisplayPort Source devices. It provides all features needed for testing DisplayPort source devices like PC display cards or portable computers. It serves also as an AUX Controller for PHY CTS test automation. The DPR-100 allows you to monitor all aspects of the DP interface like Link and HDCP status and MSA. You can manually read and set DPR-100 DPCD, sink capabilities, issue varying HPD pulses etc. The Sink Console GUI also includes an advanced EDID parser for viewing and reprogramming its EDID information. Compact Size The small size, only 10.5 × 13 × 3.5 centimeters make the DPR-100 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection. Graphical User Interface (GUI) Software DPR-100 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSink CTS GUI is the user interface for compliance testing and DP Sink Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions. As a development and debug tool, the DPR-100 is connected to a PC through its USB I/F and is operated from a GUI application. This application allows to: Monitor the link status and Main Stream Attributes (MSA) like timing and color-coding used Monitor video CRC and link error count Monitor Audio status Edit and vary DPR-100 DPCD information Repogram EDID Vary DPR-100 capabilities like lane count and max rate Issue HPD with varying duration Report HDCP authentication status Audio output Compliance Test DPR-100 is a compact-sized Reference Sink for running Audio and HDCP tests for DUT DP Source devices. DPR-100 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSink CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure. AUX Controller for PHY Tests As a second role, DPR-100 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. With the AUX Controller firmware, DPR-100 is compatible with Keysight, Teledyne LeCroy and Tektronix oscilloscopes. Please download the applicable firmware from Unigraf Download Page. Test Automation The Production Test Command set (PTC) provides a way to control DPR-100 from the user application. This feature enables the use of DPR-100 as a sink in automated software validation tests or long term Quality Assurance reliability tests. Highlights Compact sized DisplayPort Sink Sink Console GUI enables full monitoring of the DP interface Certified for HDCP CTS AUX controller for PHY CTS USB controlled and powered

Description

DPR-100 is a compact-sized and easy to use platform for Audio and HDCP compliance tests of DisplayPort Source devices. It provides all features needed for testing DisplayPort source devices like PC display cards or portable computers. It serves also as an AUX Controller for PHY CTS test automation.

The DPR-100 allows you to monitor all aspects of the DP interface like Link and HDCP status and MSA. You can manually read and set DPR-100 DPCD, sink capabilities, issue varying HPD pulses etc. The Sink Console GUI also includes an advanced EDID parser for viewing and reprogramming its EDID information.


Compact Size


The small size, only 10.5 × 13 × 3.5 centimeters make the DPR-100 an ideal fit for both a laboratory desktop or a production line instrument rack. The only connection needed is the DisplayPort™ input and a USB connection.


Graphical User Interface (GUI) Software


DPR-100 is compatible with two Graphical User Interface (GUI) Softwares. DP RefSink CTS GUI is the user interface for compliance testing and DP Sink Console GUI is meant for development testing and monitoring the Link Training status. Both tools provide the engineer access to all information needed with only a few clicks. This will help the engineer in maintaining effective testing or debugging sessions.

As a development and debug tool, the DPR-100 is connected to a PC through its USB I/F and is operated from a GUI application. This application allows to:

  • Monitor the link status and Main Stream Attributes (MSA) like timing and color-coding used
  • Monitor video CRC and link error count
  • Monitor Audio status
  • Edit and vary DPR-100 DPCD information
  • Repogram EDID
  • Vary DPR-100 capabilities like lane count and max rate
  • Issue HPD with varying duration
  • Report HDCP authentication status
  • Audio output

Compliance Test


DPR-100 is a compact-sized Reference Sink for running Audio and HDCP tests for DUT DP Source devices. DPR-100 with appropriate software is certified by DCP LLC as Authorized Test Equipment for HDCP CTS. The DP RefSink CTS SW GUI allows the user to configure the test to match the DUT capabilities, follow the execution of the test and get an easy-to-read report of the actions during the test and the details of the pass or failure.


AUX Controller for PHY Tests


As a second role, DPR-100 is operating as a DP AUX Controller to automate the DP PHY testing with a compliant PHY Test Equipment. With the AUX Controller firmware, DPR-100 is compatible with Keysight, Teledyne LeCroy and Tektronix oscilloscopes. Please download the applicable firmware from Unigraf Download Page.


Test Automation


The Production Test Command set (PTC) provides a way to control DPR-100 from the user application. This feature enables the use of DPR-100 as a sink in automated software validation tests or long term Quality Assurance reliability tests.


Highlights


  • Compact sized DisplayPort Sink
  • Sink Console GUI enables full monitoring of the DP interface
  • Certified for HDCP CTS
  • AUX controller for PHY CTS
  • USB controlled and powered
Supplier's Site Datasheet

Technical Specifications

  Unigraf
Product Category Automated Test Equipment
Product Name DPR-100 • DisplayPort Reference Sink
Component / Product Tested Displays, Video or Vision Equipment
Unlock Full Specs
to access all available technical data

Similar Products

UCD-400 • DisplayPort 1.4a – HBR3 8K Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
DPA-400 • DisplayPort 2.1 AUX Channel Monitor -  - Unigraf
Specs
Type / Form Output Measurement or Monitoring Unit
Component / Product Tested Displays, Video or Vision Equipment
View Details