Cosmic Equipment SpA VIP Extended vip-extended

Description
VIP Extended is a highly configurable ATE system designed for parallel testing of silicon-based, SiC, and GaN devices, including high-side/low-side drivers, IGBTs, power MOSFETs, and power ICs. Engineered for use in wafer sort, strip test, pick & place, and gravity handler environments, the system supports up to 48 parallel test sites for parameters such as Rg, Cg, and UIS, ensuring high device throughput (UPH) and reduced test costs. The system includes up to 48 four-quadrant DC resources (±80 V, ±4 A), 48 programmable current sink/source channels up to ±250 A, 320 digital channels with low level 0V, high level from 2.3V to 5.5V @50mA current capability 2 M vectors pattern memory and up to 192 floating digital drivers. Timing measurements are handled by a 48-channel TMU, in addition to up to 48 LCR meters, 64 PPMUs, 48 picoammeters (with 20 pA accuracy), and 48 inductive/resistive loads. All components are housed in a compact cabinet (350 x 600 x 640 mm), making VIP Extended ideal for integration into production lines. VIP Extended is designed to provide modularity across multiple test configurations, adapting to specific device requirements while reducing cost per test through resource density and operational flexibility. It supports applications across automotive, consumer, industrial, aerospace, and MEMS sectors, integrating seamlessly into high-volume production environments. In summary, VIP Extended combines high-performance parallel testing, extensive resource configurability, precision, and compact design, delivering an effective solution for advanced power device testing in markets that demand high productivity, flexibility, and cost-efficiency.
Request a Quote Datasheet
Description
VIP Extended is a highly configurable ATE system designed for parallel testing of silicon-based, SiC, and GaN devices, including high-side/low-side drivers, IGBTs, power MOSFETs, and power ICs. Engineered for use in wafer sort, strip test, pick & place, and gravity handler environments, the system supports up to 48 parallel test sites for parameters such as Rg, Cg, and UIS, ensuring high device throughput (UPH) and reduced test costs. The system includes up to 48 four-quadrant DC resources (±80 V, ±4 A), 48 programmable current sink/source channels up to ±250 A, 320 digital channels with low level 0V, high level from 2.3V to 5.5V @50mA current capability 2 M vectors pattern memory and up to 192 floating digital drivers. Timing measurements are handled by a 48-channel TMU, in addition to up to 48 LCR meters, 64 PPMUs, 48 picoammeters (with 20 pA accuracy), and 48 inductive/resistive loads. All components are housed in a compact cabinet (350 x 600 x 640 mm), making VIP Extended ideal for integration into production lines. VIP Extended is designed to provide modularity across multiple test configurations, adapting to specific device requirements while reducing cost per test through resource density and operational flexibility. It supports applications across automotive, consumer, industrial, aerospace, and MEMS sectors, integrating seamlessly into high-volume production environments. In summary, VIP Extended combines high-performance parallel testing, extensive resource configurability, precision, and compact design, delivering an effective solution for advanced power device testing in markets that demand high productivity, flexibility, and cost-efficiency.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIP Extended - vip-extended - Cosmic Equipment SpA
Altopascio (LU), Italy
VIP Extended
vip-extended
VIP Extended vip-extended
VIP Extended is a highly configurable ATE system designed for parallel testing of silicon-based, SiC, and GaN devices, including high-side/low-side drivers, IGBTs, power MOSFETs, and power ICs. Engineered for use in wafer sort, strip test, pick & place, and gravity handler environments, the system supports up to 48 parallel test sites for parameters such as Rg, Cg, and UIS, ensuring high device throughput (UPH) and reduced test costs. The system includes up to 48 four-quadrant DC resources (±80 V, ±4 A), 48 programmable current sink/source channels up to ±250 A, 320 digital channels with low level 0V, high level from 2.3V to 5.5V @50mA current capability 2 M vectors pattern memory and up to 192 floating digital drivers. Timing measurements are handled by a 48-channel TMU, in addition to up to 48 LCR meters, 64 PPMUs, 48 picoammeters (with 20 pA accuracy), and 48 inductive/resistive loads. All components are housed in a compact cabinet (350 x 600 x 640 mm), making VIP Extended ideal for integration into production lines. VIP Extended is designed to provide modularity across multiple test configurations, adapting to specific device requirements while reducing cost per test through resource density and operational flexibility. It supports applications across automotive, consumer, industrial, aerospace, and MEMS sectors, integrating seamlessly into high-volume production environments. In summary, VIP Extended combines high-performance parallel testing, extensive resource configurability, precision, and compact design, delivering an effective solution for advanced power device testing in markets that demand high productivity, flexibility, and cost-efficiency.

VIP Extended is a highly configurable ATE system designed for parallel testing of silicon-based, SiC, and GaN devices, including high-side/low-side drivers, IGBTs, power MOSFETs, and power ICs.
Engineered for use in wafer sort, strip test, pick & place, and gravity handler environments, the system supports up to 48 parallel test sites for parameters such as Rg, Cg, and UIS, ensuring high device throughput (UPH) and reduced test costs.
The system includes up to 48 four-quadrant DC resources (±80 V, ±4 A), 48 programmable current sink/source channels up to ±250 A, 320 digital channels with low level 0V, high level from 2.3V to 5.5V @50mA current capability 2 M vectors pattern memory and up to 192 floating digital drivers.
Timing measurements are handled by a 48-channel TMU, in addition to up to 48 LCR meters, 64 PPMUs, 48 picoammeters (with 20 pA accuracy), and 48 inductive/resistive loads.
All components are housed in a compact cabinet (350 x 600 x 640 mm), making VIP Extended ideal for integration into production lines.

VIP Extended is designed to provide modularity across multiple test configurations, adapting to specific device requirements while reducing cost per test through resource density and operational flexibility.
It supports applications across automotive, consumer, industrial, aerospace, and MEMS sectors, integrating seamlessly into high-volume production environments.

In summary, VIP Extended combines high-performance parallel testing, extensive resource configurability, precision, and compact design, delivering an effective solution for advanced power device testing in markets that demand high productivity, flexibility, and cost-efficiency.

Supplier's Site Datasheet

Technical Specifications

  Cosmic Equipment SpA
Product Category Automated Test Equipment
Product Number vip-extended
Product Name VIP Extended
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Unlock Full Specs
to access all available technical data

Similar Products

Turret Pulsar - m2-turret-edition-turret-pulsar - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
Hatina 4S Sites - hatina-4s - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices
View Details
Turret Pro - m2-turret-edition-turret-pro - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details
VIP Ultra HV 4kV - vip-ultra-hv-4kv - Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested Semiconductors or Active Components
View Details