CT-W is a wet scrubber designed for capturing water-soluble gases and particles with low operating costs due to minimal fresh water consumption and up to 99% uptime. It features front-side-only access for easy maintenance and has dimensions of 1300 x 800 x 1930 mm and a weight of approximately 600 kg. The unit operates with power input of 400/208 V, 50/60 Hz, and connects to nitrogen at 7 to 10 bar, sorption medium at less than 1 bar, fresh water at 3 to 7 bar, and waste water at 0 to 2 bar. Waste gas enters via DN25 KF flange at -0.5 to 130 mbar, while clean gas exits via DN100 flange at -7.5 to -10 mbar. Cabinet exhaust connects to GEX at -0.6 to -2.5 mbar.
Robust: Capturing of water soluble gases and particles Easy servicing: Quick and easy maintenance, service-relevant access only on front side Efficient: Low operating costs thanks to minimal fresh water consumption, up to 99% uptime
| Pfeiffer Vacuum, Inc. | |
|---|---|
| Product Category | Scrubbers |
| Product Number | CT-W |
| Product Name | Wet scrubber |
| Process Type | Wet Type |