Schutte & Koerting Extraction Check Valves

Description
Check Valves, also referred to as Extraction Check Valves, prevent backflow in steam and water lines to protect valuable equipment from damage. Used in extraction lines from steam turbines to feedwater heaters, heating systems or process equipment, these extraction check valves are engineered for exceptional reliability. Where reverse flow is desired, the valves can be configured to remain open until closed by a cylinder actuator on signal. Check Valves are available in a variety of configurations to suit application requirements. In addition, they can be manufactured with soft packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in reactor emergency shut off, compressor kick-back, and suction check. Advantages Designed for minimum pressure drop and easy maintenance. Check Valves are designed to permit full access to internal components without removal from the pipeline. This can reduce maintenance and inspection costs considerably. Rockshafts are made of stainless steel with bushings of Monel. Freezing or binding is far less likely to occur than in valves using less corrosion-resistant materials. When intended for service in vacuum lines, rockshafts are provided with water seal lanterns. Valve Refurbishment Applications Reverse flow prevention in process line. Turbine protection as bleeder non-return valves for electric utilities.
Datasheet
Description
Check Valves, also referred to as Extraction Check Valves, prevent backflow in steam and water lines to protect valuable equipment from damage. Used in extraction lines from steam turbines to feedwater heaters, heating systems or process equipment, these extraction check valves are engineered for exceptional reliability. Where reverse flow is desired, the valves can be configured to remain open until closed by a cylinder actuator on signal. Check Valves are available in a variety of configurations to suit application requirements. In addition, they can be manufactured with soft packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in reactor emergency shut off, compressor kick-back, and suction check. Advantages Designed for minimum pressure drop and easy maintenance. Check Valves are designed to permit full access to internal components without removal from the pipeline. This can reduce maintenance and inspection costs considerably. Rockshafts are made of stainless steel with bushings of Monel. Freezing or binding is far less likely to occur than in valves using less corrosion-resistant materials. When intended for service in vacuum lines, rockshafts are provided with water seal lanterns. Valve Refurbishment Applications Reverse flow prevention in process line. Turbine protection as bleeder non-return valves for electric utilities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extraction Check Valves -  - Schutte & Koerting
Trevose, PA, USA
Extraction Check Valves
Extraction Check Valves
Check Valves, also referred to as Extraction Check Valves, prevent backflow in steam and water lines to protect valuable equipment from damage. Used in extraction lines from steam turbines to feedwater heaters, heating systems or process equipment, these extraction check valves are engineered for exceptional reliability. Where reverse flow is desired, the valves can be configured to remain open until closed by a cylinder actuator on signal. Check Valves are available in a variety of configurations to suit application requirements. In addition, they can be manufactured with soft packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in reactor emergency shut off, compressor kick-back, and suction check. Advantages Designed for minimum pressure drop and easy maintenance. Check Valves are designed to permit full access to internal components without removal from the pipeline. This can reduce maintenance and inspection costs considerably. Rockshafts are made of stainless steel with bushings of Monel. Freezing or binding is far less likely to occur than in valves using less corrosion-resistant materials. When intended for service in vacuum lines, rockshafts are provided with water seal lanterns. Valve Refurbishment Applications Reverse flow prevention in process line. Turbine protection as bleeder non-return valves for electric utilities.

Check Valves, also referred to as Extraction Check Valves, prevent backflow in steam and water lines to protect valuable equipment from damage. Used in extraction lines from steam turbines to feedwater heaters, heating systems or process equipment, these extraction check valves are engineered for exceptional reliability. Where reverse flow is desired, the valves can be configured to remain open until closed by a cylinder actuator on signal.

Check Valves are available in a variety of configurations to suit application requirements. In addition, they can be manufactured with soft packing, hardened leak-off bushings, and various materials for critical applications. Check Valves are in use at industrial power plants at boiler feed pumps, compressors, and in process lines. Extraction Check Valves are also used at chemical and petrochemical plants in reactor emergency shut off, compressor kick-back, and suction check.

Advantages

Designed for minimum pressure drop and easy maintenance. Check Valves are designed to permit full access to internal components without removal from the pipeline. This can reduce maintenance and inspection costs considerably.

Rockshafts are made of stainless steel with bushings of Monel. Freezing or binding is far less likely to occur than in valves using less corrosion-resistant materials. When intended for service in vacuum lines, rockshafts are provided with water seal lanterns.

Valve Refurbishment

Applications

  • Reverse flow prevention in process line.
  • Turbine protection as bleeder non-return valves for electric utilities.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Industrial Valves
Product Name Extraction Check Valves
Valve Type Swing; Check
Primary Material Steel
Media Steam
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1225007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 0.75 inch (19.05 mm)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
2-Way Stem Cartridge Valve - GV-2C - Clippard
Specs
Valve Type Cartridge; Poppet; Stem Valve
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details