Schutte & Koerting Dual Plug Valves

Description
Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation on the desired cooler. Advantages Dual Plug Valves are extremely versatile valves that are used in low-pressure sanitary and industrial applications, especially petroleum pipelines, chemical processing, and power plants, among others. They are high-capacity valves that can be used for directional flow control and isolation. Valve Refurbishment Applications Isolation of oil coolers in power plant systems.
Datasheet
Description
Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation on the desired cooler. Advantages Dual Plug Valves are extremely versatile valves that are used in low-pressure sanitary and industrial applications, especially petroleum pipelines, chemical processing, and power plants, among others. They are high-capacity valves that can be used for directional flow control and isolation. Valve Refurbishment Applications Isolation of oil coolers in power plant systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Plug Valves -  - Schutte & Koerting
Trevose, PA, USA
Dual Plug Valves
Dual Plug Valves
Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation on the desired cooler. Advantages Dual Plug Valves are extremely versatile valves that are used in low-pressure sanitary and industrial applications, especially petroleum pipelines, chemical processing, and power plants, among others. They are high-capacity valves that can be used for directional flow control and isolation. Valve Refurbishment Applications Isolation of oil coolers in power plant systems.

Dual Plug Valves are mounted between two oil coolers inside the reservoir tank. The valve is piped to the system inlet and outlet and to inlet and outlet ports on both coolers. During operation only one cooler is in operation and the other cooler is isolated. The valve is rotated to select operation on the desired cooler.

Advantages

Dual Plug Valves are extremely versatile valves that are used in low-pressure sanitary and industrial applications, especially petroleum pipelines, chemical processing, and power plants, among others. They are high-capacity valves that can be used for directional flow control and isolation.

Valve Refurbishment

Applications

  • Isolation of oil coolers in power plant systems.
Supplier's Site Datasheet

Technical Specifications

  Schutte & Koerting
Product Category Industrial Valves
Product Name Dual Plug Valves
Valve Type Plug; Stop-cock Valves
Primary Material Steel
Media Water; Wastewater; Chemical
Unlock Full Specs
to access all available technical data

Similar Products

T 21 Ball Valve 0 5 4 - 121602040 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 3.94 inch (100.00 mm)
View Details
Ultra-Miniature Pressure Relief Valve - RV-MLS - Beswick Engineering Co., Inc.
Specs
Valve Type Relief
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
FV Series 4-Way Valve - FV-4DP - Clippard
Specs
Valve Type Directional; Spool
Primary Material Brass / Bronze
Media Air; Compressed Air
View Details
2 suppliers
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details