Circuit Breaker Thermal 3A 250V AC 50V DC Push to Reset Panel Mount
CIRCUIT BREAKER, THERMAL, 1P, 250V, 3A; Product Range:TS-701 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:250VAC; Circuit Breaker Mounting:Panel; Operating Voltage:250V; Voltage AC:250VRoHS Compliant: Yes
250 V (UL 1077), 125 V (CSA C22, 2), Single Pole, Circuit Breaker
The TS-Line consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-Line use a thermo-bimetal to simulate the thermal behavior of the protected components, which could be conductors in wiring, motors, transformers etc. The snap-action type of bimetal opens the contact when the temperature of the bimetal has reached a certain threshold level. The circuit will then remain open unless the reset (or ON-) button is permanently depressed. In this case the snap-action contact will momentarily reclose until the bimetal has reached its trip-temperature again and effects the automatic opening operation. This behavior is termed “cycling trip-free”. The “cycling” indicates the momentary re-closings which do occur, the “trip-free” indicates that the opening operation of the contacts can not be prevented by pressing the ON or the RESET button.
Every CBE of the TS-Line can well cope with overload currents up to 6 times the rated currents without any back-up assistance. If the fault current could be higher, CBEs require back-up protection. In many
instances, this back-up protection is provided by the protective devices of the building installation.
The TS-Line is designed for automatic interruption and non-automatic (manual) resetting only (R-Type CBEs). They utilize a reliable snap-action bimetal to achieve the automatic opening operation and quick connect terminals for easy connection.
The TS-701 line has a threaded neck for panel mounting. The overall dimensions are slightly bigger, but the available ratings are considerably higher (up to 40 A).
It consists of a series of low cost thermally operated CBEs available in three frame sizes for rated currents up to 40 A. They are intended to provide protection against sustained overloads. All CBEs of the TS-line use a thermo-bimetal to simulate the the
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 486-4127-ND | 88K1257 | 70159922 |
| Product Name | Circuit Breakers | Circuit Breaker, Thermal, 1P, 250V, 3A; Product Range Schurter | Circuit Breaker;Therm;Push;Cur-Rtg 3A;Panel;1 Pole;Quick Connect Snap;9.7x8.9mm |
| Rated Current | 3 amps | 3 amps | 3 amps |
| Trip System Type | Thermal | Thermal | |
| Mounting Style | Plug-in | ||
| Manual Actuator Type | Other; (Push to Reset) | Other; (Push) | |
| Approvals / Ratings | CSA C22.2, UL1077 |