The 736W-B/301 is a 15A, 125V AC illuminated thermal circuit breaker with a black body and red actuator, designed for panel mounting with a cutout size of 28.5 mm by 28 mm and a panel thickness range of 0.8 mm to 1.8 mm. It operates from -10°C to +60°C and features overcurrent trip times of 1 to 10 seconds at 300% rated current and 0.25 to 3.5 seconds at 500%. Trip time is temperature compensated, with a factor of 0.60 at +60°C and 1.70 at -10°C. The device is UL and cUL approved and RoHS compliant.
736W Series Illuminated Switch Thermal Circuit Breaker
Features:
Rating: 15A 125VAC
Body Color: Black
Actuator Color: Red
Print Color: White
Illuminated Switch
Approvals: UL, cUL
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 736W-B/301 | Q1031-ND |
| Product Name | 736W Series Press to Reset Thermal Circuit Breaker, 15A, Illuminated Switch | Circuit Breakers |
| Rated AC Voltage | 125 volts | |
| Rated Current | 15 amps | 15 amps |
| Trip System Type | Thermal | Thermal |