SCHURTER Inc Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals TM12-211

Description
Description Threaded neck type: TMF12-211 - Thermal-magnetic circuit breaker 1 pole Reset type Insensitive to shock or vibration Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Tripping characteristic Fast or Slow Positively trip-free release Protection cover for IP54 available Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet
Description
Description Threaded neck type: TMF12-211 - Thermal-magnetic circuit breaker 1 pole Reset type Insensitive to shock or vibration Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Tripping characteristic Fast or Slow Positively trip-free release Protection cover for IP54 available Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals - TM12-211 - SCHURTER Inc
Santa Rosa, CA, United States
Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals
TM12-211
Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals TM12-211
Description Threaded neck type: TMF12-211 - Thermal-magnetic circuit breaker 1 pole Reset type Insensitive to shock or vibration Quick connect terminals 6.3 x 0.8 mm Unique Selling Proposition Tripping characteristic Fast or Slow Positively trip-free release Protection cover for IP54 available Different mounting possibilities Applications Power supplies Uninterruptible power supply Power tools Household appliances

Description

  • Threaded neck type:
  • TMF12-211 - Thermal-magnetic circuit breaker
  • 1 pole
  • Reset type
  • Insensitive to shock or vibration
  • Quick connect terminals 6.3 x 0.8 mm

Unique Selling Proposition

  • Tripping characteristic Fast or Slow
  • Positively trip-free release
  • Protection cover for IP54 available
  • Different mounting possibilities

Applications

  • Power supplies
  • Uninterruptible power supply
  • Power tools
  • Household appliances
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Circuit Breakers
Product Number TM12-211
Product Name Circuit Breaker for Equipment thermal-magnetic, Threaded neck type, Reset type, Quick connect terminals
Rated AC Voltage 240 volts
Rated DC Voltage 28 volts
Rated Current 0.0500 to 15 amps
Trip System Type Thermal Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4410.0050-ND - DigiKey
Specs
Rated Current 4 amps
Trip System Type Thermal Magnetic
Mounting Style Plug-in
View Details
Circuit Breaker, Thermal, 240Vac/48Vdc, 7A; Product Range Schurter - 51X2437 - Newark, An Avnet Company
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 48 volts
Rated Current 7 amps
View Details
Circuit Breakers - 486-4404.0075-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers
Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160406 - Allied Electronics, Inc.
Specs
Rated AC Voltage 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
View Details