SCHURTER Inc Circuit Breakers 4404.0075

Description
T9 CIRCUIT BREAKER 15A
Request a Quote Datasheet
Description
T9 CIRCUIT BREAKER 15A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 486-4404.0075-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-4404.0075-ND
Circuit Breakers 486-4404.0075-ND
T9 CIRCUIT BREAKER 15A

T9 CIRCUIT BREAKER 15A

Buy Now Datasheet
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Schurter - 29Y3188 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Schurter
29Y3188
Thermal Circuit Breaker, 1 Pole, 15A; Product Range Schurter 29Y3188
THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:T9-211 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CIRCUIT BREAKER, 1 POLE, 15A; Product Range:T9-211 Series; Current Rating:15A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 486-4404.0075-ND 29Y3188
Product Name Circuit Breakers Thermal Circuit Breaker, 1 Pole, 15A; Product Range Schurter
Rated Current 15 amps 15 amps
Trip System Type Thermal
Features Trip Indicator
Mounting Style Plug-in
Manual Actuator Type Other; (Push to Reset)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - T11-814-1-ND - DigiKey
Specs
Rated Current 1 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - A-0709R -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - 6-1393250-9 - TE Connectivity
Specs
Rated Current 4 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers