SCHURTER Inc Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz 4420.021

Description
Manual Motor Controller and Supplementary Protector, 3 Poles, Thermal Magnetic Circuit Type Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. The AS168X is a thermal magnetic high performance CBE to IEC 934and a supplementary protectorâ» to UL 1077. It is capable of drastically limiting the let-through energyâ» in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits.
Description
Manual Motor Controller and Supplementary Protector, 3 Poles, Thermal Magnetic Circuit Type Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. The AS168X is a thermal magnetic high performance CBE to IEC 934and a supplementary protectorâ» to UL 1077. It is capable of drastically limiting the let-through energyâ» in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits.

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160406 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz
70160406
Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz 70160406
Manual Motor Controller and Supplementary Protector, 3 Poles, Thermal Magnetic Circuit Type Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use. The AS168X is a thermal magnetic high performance CBE to IEC 934and a supplementary protectorâ» to UL 1077. It is capable of drastically limiting the let-through energyâ» in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits.

Manual Motor Controller and Supplementary Protector, 3 Poles, Thermal Magnetic Circuit Type
Trip free multi-pole thermal-magnetic circuit breaker rated 277 VAC (1-Pole), 480 VAC (2- and 3-Pole). DIN-rail mounting (35 mm). Add-on modules include — auxiliary and signal contact options; remote trip release option. Other rated currents and 4-pole option available. DC versions available at rated currents up to 50 A, 180/360 VDC. Now rated for UL 508 motor controller use.
The AS168X is a thermal magnetic high performance CBE to IEC 934and a supplementary protector» to UL 1077. It is capable of drastically limiting the let-through energy» in case of short circuit interruptions. The series is available in units from one to four poles for use in AC and DC circuits.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Circuit Breakers
Product Number 70160406
Product Name Circuit Breaker; 30 A; 277 VAC; 3 pole;Thermal Magnetic; DIN Rail Mount; 50 Hz
Rated AC Voltage 480 volts
Rated Current 30 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 5-1423364-5 - TE Connectivity
Specs
Rated Current 7 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-3-28779-55-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details