SCHURTER Inc Circuit Breaker, Thermal, 1P, 240V, 2.8A; Product Range Schurter TA35-CFTWFJ28C0

Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, Thermal, 1P, 240V, 2.8A; Product Range Schurter - 35M4249 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal, 1P, 240V, 2.8A; Product Range Schurter
35M4249
Circuit Breaker, Thermal, 1P, 240V, 2.8A; Product Range Schurter 35M4249
CIRCUIT BREAKER, THERMAL, 1P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL, 1P, 240V, 2.8A; Product Range:TA35 Series; Current Rating:2.8A; No. of Poles:1 Pole; Voltage Rating VDC:32VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:Panel; Voltage AC:240V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 35M4249
Product Name Circuit Breaker, Thermal, 1P, 240V, 2.8A; Product Range Schurter
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 2-1393250-5 - TE Connectivity
Specs
Rated Current 10 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
5 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-62-4-2-100-V-ND - DigiKey
Specs
Rated Current 100 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers - 486-2357-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details