TE Connectivity Circuit Breakers 1423674-3

Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 6 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 6 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1423674-3 - TE Connectivity
Berwyn, PA, United States
Circuit Breakers
1423674-3
Circuit Breakers 1423674-3
Body Features Actuator Color : White Configuration Features Circuit Function : Series Trip Number of Poles : 1 Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ] Contact Features Trip Time at 200% (SEC) : 5 - 30 Electrical Characteristics Current Rating (AMP) : 6 Interrupt Capacity : 1000A @ 250VAC/50VDC Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 50 Identification Marking Stamped Marking Type : Red Rate Marking Mechanical Attachment Mounting Bushing : 9.8 x 12.6mm Long, Metal Mounting Hardware Packaging : Assembled to Bushing Mounting Options : Knurled Nut/Hex Nut Product Type Features Actuator Type : Push to Reset Circuit Breaker Type : Thermal Illuminated : Without Illumination Type : No Light Termination Features Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab

Body Features


  • Actuator Color : White

Configuration Features


  • Circuit Function : Series Trip
  • Number of Poles : 1
  • Panel Cutout Size : 11.2 x 10.01 MM  [.441 x .394 INCH ]

Contact Features


  • Trip Time at 200% (SEC) : 5 - 30

Electrical Characteristics


  • Current Rating (AMP) : 6
  • Interrupt Capacity : 1000A @ 250VAC/50VDC
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 50

Identification Marking


  • Stamped Marking Type : Red Rate Marking

Mechanical Attachment


  • Mounting Bushing : 9.8 x 12.6mm Long, Metal
  • Mounting Hardware Packaging : Assembled to Bushing
  • Mounting Options : Knurled Nut/Hex Nut

Product Type Features


  • Actuator Type : Push to Reset
  • Circuit Breaker Type : Thermal
  • Illuminated : Without
  • Illumination Type : No Light

Termination Features


  • Terminal Configuration : 6.35 [.25] Straight Quick Connect Tab
Buy Now Datasheet
Circuit Breakers - 1423674-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
1423674-3
Circuit Breakers 1423674-3
CKTBKR,THERM,PB

CKTBKR,THERM,PB

Buy Now
Swedesboro, NJ, United States
Circuit Breakers
1423674-3
Circuit Breakers 1423674-3
Circuit Breakers

Circuit Breakers

Buy Now
Circuit Breakers - PB2866-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
PB2866-ND
Circuit Breakers PB2866-ND
Circuit Breaker Thermal 6A 250V AC DC Push to Reset Panel Mount

Circuit Breaker Thermal 6A 250V AC DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 1423674-3 1423674-3 PB2866-ND
Product Name Circuit Breakers Circuit Breakers Circuit Breakers
Rated Current 6 amps 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal Thermal
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 4-1393247-1 - TE Connectivity
Specs
Rated Current 40 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 1-2486200-5 - TE Connectivity
Specs
Rated Current 6 amps
Rated Breaking Capacity 1000 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 2-1393254-1 - TE Connectivity
Specs
Rated Current 1 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers