SCHURTER Inc SMD thermal fuse for high currents RTS

Description
Description Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc. Highest reliability thanks to complete galvanic Separation. Unique Selling Proposition Separates rated voltages up to 60 VDC Reflow compatible through mechanical activation procedure Galvanic separation happens inside the RTS housing Space-saving thanks to integrated shunt Applications Wherever power transistors are used Automotive: Cooling fan applications, ABS power steering, PTC heaters, HVAC, Glow plugs, Diesel fuel heaters Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping temperature
Request a Quote
Description
Description Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc. Highest reliability thanks to complete galvanic Separation. Unique Selling Proposition Separates rated voltages up to 60 VDC Reflow compatible through mechanical activation procedure Galvanic separation happens inside the RTS housing Space-saving thanks to integrated shunt Applications Wherever power transistors are used Automotive: Cooling fan applications, ABS power steering, PTC heaters, HVAC, Glow plugs, Diesel fuel heaters Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping temperature
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMD thermal fuse for high-current applications, designed to protect power semiconductors against thermal runaway. It is mounted on PCB surface, measures 8.8 ±0.1 mm in length, 6.6 mm in width, and 3.1 mm in height, and supports reflow soldering. Rated for up to 60 VDC and breaking capacity up to 400 A at 24 VDC, it trips at either >175°C or >210°C depending on variant. Integrated shunt enables galvanic separation within the housing. Complies with AEC-Q200, RoHS 2011/65/EU, and IEC/UL 62368-1. Operational temperature range is -40°C to +150°C or +125°C, depending on variant. MSL 1 moisture sensitivity. Activation requires mechanical force of up to 50 N after reflow.

Datasheet Summary
Powered by GS/AI

SMD thermal fuse for high-current applications, designed to protect power semiconductors against thermal runaway. It is mounted on PCB surface, measures 8.8 ±0.1 mm in length, 6.6 mm in width, and 3.1 mm in height, and supports reflow soldering. Rated for up to 60 VDC and breaking capacity up to 400 A at 24 VDC, it trips at either >175°C or >210°C depending on variant. Integrated shunt enables galvanic separation within the housing. Complies with AEC-Q200, RoHS 2011/65/EU, and IEC/UL 62368-1. Operational temperature range is -40°C to +150°C or +125°C, depending on variant. MSL 1 moisture sensitivity. Activation requires mechanical force of up to 50 N after reflow.

Suppliers

Company
Product
Description
Supplier Links
SMD thermal fuse for high currents - RTS - SCHURTER Inc
Santa Rosa, CA, United States
SMD thermal fuse for high currents
RTS
SMD thermal fuse for high currents RTS
Description Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc. Highest reliability thanks to complete galvanic Separation. Unique Selling Proposition Separates rated voltages up to 60 VDC Reflow compatible through mechanical activation procedure Galvanic separation happens inside the RTS housing Space-saving thanks to integrated shunt Applications Wherever power transistors are used Automotive: Cooling fan applications, ABS power steering, PTC heaters, HVAC, Glow plugs, Diesel fuel heaters Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers Other versions on request Thermal protection with integrated fuse Thermal protection with customer specific resistance Thermal protection with customer specific tripping temperature

Description

  • Patented surface mount thermal fuse to protect against thermal runaway of power semiconductors such as: MOSFET's, IC's, IGBT's, Triac's, SCR's, etc.
  • Highest reliability thanks to complete galvanic Separation.

Unique Selling Proposition

  • Separates rated voltages up to 60 VDC
  • Reflow compatible through mechanical activation procedure
  • Galvanic separation happens inside the RTS housing
  • Space-saving thanks to integrated shunt

Applications

  • Wherever power transistors are used
  • Automotive: Cooling fan applications, ABS power steering, PTC heaters, HVAC, Glow plugs, Diesel fuel heaters
  • Industrial: Battery Protection, Power supplies, Lighting ballasts, H-Bridge circuits, Motor drivers

Other versions on request

  • Thermal protection with integrated fuse
  • Thermal protection with customer specific resistance
  • Thermal protection with customer specific tripping temperature
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Thermal Cutoffs and Thermal Fuses
Product Number RTS
Product Name SMD thermal fuse for high currents
Case Style Other; Plastics
Unlock Full Specs
to access all available technical data

Similar Products

Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details