SCHURTER Inc Thermal Cutoffs (Thermal Fuses) 3-134-780

Description
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead
Request a Quote Datasheet
Description
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Cutoffs (Thermal Fuses) - 486-3-134-780DKR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-780DKR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-780DKR-ND
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-134-780TR-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-780TR-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-780TR-ND
Thermal Cutoff (TCO) AC 60V DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC 60V DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Cutoffs (Thermal Fuses) - 486-3-134-780CT-ND - DigiKey
Thief River Falls, MN, United States
Thermal Cutoffs (Thermal Fuses)
486-3-134-780CT-ND
Thermal Cutoffs (Thermal Fuses) 486-3-134-780CT-ND
Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Thermal Cutoff (TCO) AC DC 170A 2-SMD, No Lead

Buy Now Datasheet
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter - 87AJ7008 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
87AJ7008
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter 87AJ7008
THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter - 87AJ7009 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
87AJ7009
Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter 87AJ7009
THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

THERMAL FUSE, 60VDC, 175DEG C, SMD; Product Range:RTS Series; Fuse Current:-; Voltage Rating VAC:-; Functioning Temperature:175°C; Fuse Terminals:SMD; Holding Temperature:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Thermal Cutoffs and Thermal Fuses Thermal Cutoffs and Thermal Fuses
Product Number 486-3-134-780DKR-ND 87AJ7008
Product Name Thermal Cutoffs (Thermal Fuses) Thermal Fuse, 60Vdc, 175Deg C, Smd; Product Range Schurter
Cutoff Temperature 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-Action Thermostat/Thermal Protector - W - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Cutoff Temperature 150 C (302 F)
Rated Voltage 240 volts
View Details
Thermal Cutoffs - A-15A -  - VICFUSE
Specs
Rated Voltage 250 volts
Rated Current 15 amps
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details