SCHURTER Inc Thermal sensitive Fuse, SMD 1206, 32 VDC USN 1206

Description
Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary Protection DC and AC Automotive electronics Intrinsically safe electronics Battery protection In all electronics with temperature-critical components (eg Mosfet's)
Request a Quote Datasheet
Description
Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary Protection DC and AC Automotive electronics Intrinsically safe electronics Battery protection In all electronics with temperature-critical components (eg Mosfet's)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Santa Rosa, CA, United States
Thermal sensitive Fuse, SMD 1206, 32 VDC
USN 1206
Thermal sensitive Fuse, SMD 1206, 32 VDC USN 1206
Description Temperature sensitive SMD fuse Customer-specific pre-arcing time characteristic as a function of ambient temperature Ensures the complete time-current curve from 0 A to BC Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity Ceramic glase fiber inforced material Excellent inrush current withstand capability High melting I²t-values Applications Secondary Protection DC and AC Automotive electronics Intrinsically safe electronics Battery protection In all electronics with temperature-critical components (eg Mosfet's)

Description

  • Temperature sensitive SMD fuse
  • Customer-specific pre-arcing time characteristic as a function of ambient temperature
  • Ensures the complete time-current curve from 0 A to BC
  • Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements.

Unique Selling Proposition

  • Combines a Standard Fuse characteristic with an additional ambient temperature sensitivity
  • Ceramic glase fiber inforced material
  • Excellent inrush current withstand capability
  • High melting I²t-values

Applications

  • Secondary Protection DC and AC
  • Automotive electronics
  • Intrinsically safe electronics
  • Battery protection
  • In all electronics with temperature-critical components (eg Mosfet's)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Thermal Cutoffs and Thermal Fuses
Product Number USN 1206
Product Name Thermal sensitive Fuse, SMD 1206, 32 VDC
Case Style Other; Fiber-reinforced plastic
Unlock Full Specs
to access all available technical data

Similar Products

SMD thermal fuse for high currents - RTS - SCHURTER Inc
Specs
Case Style Other; Plastics
Voltage Type DC Voltage
Rated Voltage 60 volts
View Details