SCHURTER Inc 6A Electronic Connector KMF1.1161.11

Description
6A 250VAC Filtered Power Entry Module, 3 Pos, ST Product overview: KMF1.1161.11 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-KMF1.1161.11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A 250VAC Filtered Power Entry Module, 3 Pos, ST Product overview: KMF1.1161.11 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-KMF1.1161.11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A Electronic Connector
301-KMF1.1161.11
6A Electronic Connector 301-KMF1.1161.11
6A 250VAC Filtered Power Entry Module, 3 Pos, ST Product overview: KMF1.1161.11 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-KMF1.1161.11 can be used for catalog matching and distributor lookup.

6A 250VAC Filtered Power Entry Module, 3 Pos, ST Product overview: KMF1.1161.11 from SCHURTER is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 6A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-KMF1.1161.11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM)
Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM)
Manufacturer: SCHURTER Inc. Category: Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM) Series: KMF Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Current Rating - Appliance Inlet: 10A Panel Cutout Dimensions: Rectangular - 28.80mm x 47.80mm Base Product Number: KMF1.1161

Manufacturer: SCHURTER Inc.
Category: Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM)
Series: KMF
Package: Bulk
Product Status: Active
Connector Style: IEC 320-C14
Connector Type: Receptacle, Male Blades - Module
Current Rating - Appliance Inlet: 10A
Panel Cutout Dimensions: Rectangular - 28.80mm x 47.80mm
Base Product Number: KMF1.1161

Buy Now Datasheet
Power Entry Modules (PEM) - 486-2286-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
486-2286-ND
Power Entry Modules (PEM) 486-2286-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In

Buy Now Datasheet
Kmf Pem With Filter 6A Rohs Compliant Schurter - 79AH3474 - Newark, An Avnet Company
Chicago, IL, United States
Kmf Pem With Filter 6A Rohs Compliant Schurter
79AH3474
Kmf Pem With Filter 6A Rohs Compliant Schurter 79AH3474
KMF PEM WITH FILTER 6A ROHS COMPLIANT: YES

KMF PEM WITH FILTER 6A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 301-KMF1.1161.11 486-2286-ND 79AH3474
Product Name 6A Electronic Connector Connectors, Interconnects- AC Power Connectors -Power Entry Modules (PEM) Power Entry Modules (PEM) Kmf Pem With Filter 6A Rohs Compliant Schurter
Gender Male / Plug
Unlock Full Specs
to access all available technical data