SCHURTER Inc Power Line Filter Modules 3-103-674

Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Spring Cage
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 486-3-103-674-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
486-3-103-674-ND
Power Line Filter Modules 486-3-103-674-ND
Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Spring Cage

Single Phase EMC/EMI Line Filter 3A 250VAC 50/60Hz Two Stage Spring Cage

Buy Now Datasheet
Power Line Filters - 1880296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880296
Power Line Filters 1880296
Schurter 3-103-674 Power Line Filter

Schurter 3-103-674 Power Line Filter

Supplier's Site
Power Line Filters - 1880364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1880364
Power Line Filters 1880364
Schurter 3-103-674 Power Line Filter

Schurter 3-103-674 Power Line Filter

Supplier's Site
Power Line Filter, 1 Phase, 3A, 250V; Filter Applications Schurter - 57AC6342 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 3A, 250V; Filter Applications Schurter
57AC6342
Power Line Filter, 1 Phase, 3A, 250V; Filter Applications Schurter 57AC6342
POWER LINE FILTER, 1 PHASE, 3A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 3A, 250V; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:3A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Terminal Block; Filter Type:Standard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 486-3-103-674-ND 1880296 57AC6342
Product Name Power Line Filter Modules Power Line Filters Power Line Filter, 1 Phase, 3A, 250V; Filter Applications Schurter
Filter Type Single Phase Single Phase Single Phase
Package / Mounting DIN Rail Din rail
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2136937 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Entry Module W/filter, 6A, Qc; Connector Type Schurter - 69AC4214 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 6 amps
View Details