SCHURTER Inc IEC Filters 3-103-780

Description
Schurter 3-103-780 IEC Connector
Request a Quote Datasheet
Description
Schurter 3-103-780 IEC Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Filters - 1889506 - RS Components, Ltd.
Corby, Northants, United Kingdom
IEC Filters
1889506
IEC Filters 1889506
Schurter 3-103-780 IEC Connector

Schurter 3-103-780 IEC Connector

Supplier's Site
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter - 52AC2574 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
52AC2574
Power Entry Module, Standard, 10A, 250V; Connector Type Schurter 52AC2574
POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

POWER ENTRY MODULE, STANDARD, 10A, 250V; Connector Type:IEC C14; Current Rating:10A; Voltage Rating:250VAC; Fuse Holder:2-Pole Fuse Holder; Fuse Size Held:5mm x 20mm; Connector Terminals:Quick Connect; IP Rating:IP40 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 1889506 52AC2574
Product Name IEC Filters Power Entry Module, Standard, 10A, 250V; Connector Type Schurter
Package / Mounting Screw mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678384 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-143-620-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
Power Line EMC Filters - RTHN-2100 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details