SCHURTER Inc 500uH 630mA 550mOhm Inductor and Choke DSO1-175-0002

Description
Storage Choke Toroid 500uH 15% 630mA 550mOhm DCR RDL Product overview: DSO1-175-0002 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 630mA, 550mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 630mA, 550mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-175-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Storage Choke Toroid 500uH 15% 630mA 550mOhm DCR RDL Product overview: DSO1-175-0002 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 630mA, 550mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 630mA, 550mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-175-0002 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500uH 630mA 550mOhm Inductor and Choke
839-DSO1-175-0002
500uH 630mA 550mOhm Inductor and Choke 839-DSO1-175-0002
Storage Choke Toroid 500uH 15% 630mA 550mOhm DCR RDL Product overview: DSO1-175-0002 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 630mA, 550mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 630mA, 550mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-175-0002 can be used for catalog matching and distributor lookup.

Storage Choke Toroid 500uH 15% 630mA 550mOhm DCR RDL Product overview: DSO1-175-0002 from SCHURTER is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500uH, 630mA, 550mOhm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 500uH, 630mA, 550mOhm, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-DSO1-175-0002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 486-DSO1-175-0002-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
486-DSO1-175-0002-ND
Common Mode Chokes 486-DSO1-175-0002-ND
2 Line Common Mode Choke Through Hole 630mA DCR 550mOhm

2 Line Common Mode Choke Through Hole 630mA DCR 550mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-DSO1-175-0002 486-DSO1-175-0002-ND
Product Name 500uH 630mA 550mOhm Inductor and Choke Common Mode Chokes
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial Radial
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-10151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 3.08 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE100J - 986141-LFC32TE100J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 10 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-3-108-434-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N0 0402DC-1N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details