Interpower Four Function Single Fuse Power Entry Module 83544010

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Oskaloosa, IA, United States
Four Function Single Fuse Power Entry Module
83544010
Four Function Single Fuse Power Entry Module 83544010
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 10A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115, 230 Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.50mA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 10A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 5/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: no

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: yes

Voltage Selector Settings: 115, 230

Circuit Breaker: no

Filter: yes

Leak Current Value: .25mA/.50mA

Filtering Bandwidth : 150KHz to 30MHz

Mounting Style: Snap-in

Panel Thickness: 0.8 to 2.0mm

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83544010
Product Name Four Function Single Fuse Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

4 Function Double Fuse Power Entry Module; Wired - 83544530 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Danish Cable Mount Receptacle - 88040220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
16A/250V White Israeli Socket - 88010581 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SI 32
View Details
Japanese Adapter Plug - 88100012 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details