Interpower 10A/250V Black Swiss In-Line Socket 88010431

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SEV 1011 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SEV 1011 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Black Swiss In-Line Socket - 88010431 - Interpower
Oskaloosa, IA, United States
10A/250V Black Swiss In-Line Socket
88010431
10A/250V Black Swiss In-Line Socket 88010431
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: 70ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: SEV 1011 Plug/Socket Standard: SEV 1011 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: 70ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: SEV 1011

Plug/Socket Standard: SEV 1011

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Thermoplastic

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010431
Product Name 10A/250V Black Swiss In-Line Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; SEV 1011
Standards / Certifications RoHS; SEV 1011
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Italian socket in Clear NEMA 12/4, IP65 Housing - 88052150 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; CEI 23
View Details
15A/125V North American Snap-In Receptacle - 88223100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA L6-15 Flanged Inlet - 88030650 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L6-15
View Details
IEC 60320 C14 Snap-In Inlet; 1.0mm panel thickness - 83030120 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details