The Power Entry Module, part number 23M1216, is designed for panel mounting and features a medical filtered power entry configuration. It supports a current rating of 20A at 250 VAC and is suitable for applications requiring compliance with IEC 60601-1 standards for medical equipment. The module offers screw-on or snap-in mounting options and is equipped with quick connect terminals for easy installation. This product includes a line filter to suppress electromagnetic interference, making it suitable for both standard and medical applications. It has a leakage current specification of less than 0.5 mA for standard use and less than 5 µA for medical applications. The operating temperature range is from -25 °C to 85 °C, and it features a compact design with optimal shielding. The module is constructed from thermoplastic material rated UL 94V-0 and has an IP40 protection rating on the front side. It is compatible with the V-Lock cord retaining system, which prevents accidental disconnection of the power cord. The product has been tested for dielectric strength and impulse withstand voltage, ensuring reliability in demanding environments.
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Flange
POWER ENTRY MODULE, PLUG, 20A; Connector Mounting:Panel; Connector Type:Medical Filtered Power Entry; Connector Type:Power Entry; Contact Termination:Quick Connect; Current Rating:20A; Gender:Plug; No. of Outlets:1; Series:C20F RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | C20F.0125-ND | 23M1216 |
| Product Name | Power Entry Modules (PEM) | Power Entry Module, Plug, 20A; Connector Mounting Schurter |
| Mounting | Panel Mount, Flange | Panel |