Keystone Electronics Corp. Turret Connectors 1508-2

Description
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"
Request a Quote Datasheet
Description
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turret Connectors - 36-1508-2-ND - DigiKey
Thief River Falls, MN, United States
Turret Connectors
36-1508-2-ND
Turret Connectors 36-1508-2-ND
"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

"Terminal Turret Connector Single End 0.093"" (2.36mm) Tin"

Buy Now Datasheet
Turret Connectors - 1508-2 - ODG (Origin Data Global)
Shenzhen, China
Turret Connectors
1508-2
Turret Connectors 1508-2
TERM TURRET SINGLE L=2.36MM TIN

TERM TURRET SINGLE L=2.36MM TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1508-2-ND 1508-2
Product Name Turret Connectors Turret Connectors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
SMT Edge Connector, Female - 6102 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
2 suppliers