SCHURTER Inc Power Entry Modules (PEM) C20F.0012

Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - C20F.0012-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
C20F.0012-ND
Power Entry Modules (PEM) C20F.0012-ND
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In

Buy Now Datasheet
Power Entry Module, Plug, 20A; Connector Type Schurter - 84K0200 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Plug, 20A; Connector Type Schurter
84K0200
Power Entry Module, Plug, 20A; Connector Type Schurter 84K0200
POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

POWER ENTRY MODULE, PLUG, 20A; Connector Type:IEC C20; Current Rating:20A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Flange Mount; IP Rating:IP40; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C20F.0012-ND 84K0200
Product Name Power Entry Modules (PEM) Power Entry Module, Plug, 20A; Connector Type Schurter
Mounting Panel Mount, Snap-In Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details