SCHURTER Inc Standoff, Hex M-F, M4, Nylon 6.6, 16Mm; Standoff Material Schurter 9841.62

Description
STANDOFF, HEX M-F, M4, NYLON 6.6, 16MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:25.5mm; External Width:9.5mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, M4, NYLON 6.6, 16MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:25.5mm; External Width:9.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, M4, Nylon 6.6, 16Mm; Standoff Material Schurter - 92T8737 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, M4, Nylon 6.6, 16Mm; Standoff Material Schurter
92T8737
Standoff, Hex M-F, M4, Nylon 6.6, 16Mm; Standoff Material Schurter 92T8737
STANDOFF, HEX M-F, M4, NYLON 6.6, 16MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:25.5mm; External Width:9.5mm RoHS Compliant: Yes

STANDOFF, HEX M-F, M4, NYLON 6.6, 16MM; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:25.5mm; External Width:9.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9841.6200
Standoffs & Spacers 9841.6200
Standoffs & Spacers TRANSIPILLAR TPI/ 9.5/16.0/M4/S-I

Standoffs & Spacers TRANSIPILLAR TPI/ 9.5/16.0/M4/S-I

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 92T8737 9841.6200
Product Name Standoff, Hex M-F, M4, Nylon 6.6, 16Mm; Standoff Material Schurter Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details