SCHURTER Inc Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter 98.9274

Description
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes
Datasheet
Description
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter - 29X0361 - Newark, An Avnet Company
Chicago, IL, United States
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter
29X0361
Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter 29X0361
CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes

CORD RETAINER CLIP, SCREW MOUNT, 18.5MM H/13.5MM L/16.5MM W; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:-; Cable Clamp / Clip Colour:Black; External Length:18.5mm; Height:16.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 29X0361
Product Name Cord Retainer Clip, Screw Mount, 18.5Mm H/13.5Mm L/16.5Mm W; Cable Clamp / Clip Type Schurter
Unlock Full Specs
to access all available technical data

Similar Products

PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Insulated Half Cable Clamp - 8162 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.312 inch (7.92 mm)
View Details
2 suppliers