SCHURTER Inc Standoff, Hex, Nylon 6.6, 44.5Mm, M4; Standoff Material Schurter 9643.82

Description
STANDOFF, HEX, NYLON 6.6, 44.5MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:44.5mm; External Width:10mm RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX, NYLON 6.6, 44.5MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:44.5mm; External Width:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex, Nylon 6.6, 44.5Mm, M4; Standoff Material Schurter - 92T8711 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex, Nylon 6.6, 44.5Mm, M4; Standoff Material Schurter
92T8711
Standoff, Hex, Nylon 6.6, 44.5Mm, M4; Standoff Material Schurter 92T8711
STANDOFF, HEX, NYLON 6.6, 44.5MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:44.5mm; External Width:10mm RoHS Compliant: Yes

STANDOFF, HEX, NYLON 6.6, 44.5MM, M4; Standoff Material:Nylon 6.6 (Polyamide 6.6); Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:38mm; Overall Length:44.5mm; External Width:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
9643.8200
Standoffs & Spacers 9643.8200
Standoffs & Spacers TRANSIPILLAR HTPI/ 10.0/38.0/M4/S-I

Standoffs & Spacers TRANSIPILLAR HTPI/ 10.0/38.0/M4/S-I

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 92T8711 9643.8200
Product Name Standoff, Hex, Nylon 6.6, 44.5Mm, M4; Standoff Material Schurter Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-22 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers