SCHURTER Inc Power Outlet Strip, 5 Outlet, 10A, 250V; No. Of Outlets Schurter 909.0031

Description
POWER OUTLET STRIP, 5 OUTLET, 10A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes
Datasheet
Description
POWER OUTLET STRIP, 5 OUTLET, 10A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 5 Outlet, 10A, 250V; No. Of Outlets Schurter - 32C4398 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 5 Outlet, 10A, 250V; No. Of Outlets Schurter
32C4398
Power Outlet Strip, 5 Outlet, 10A, 250V; No. Of Outlets Schurter 32C4398
POWER OUTLET STRIP, 5 OUTLET, 10A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes

POWER OUTLET STRIP, 5 OUTLET, 10A, 250V; No. of Outlets:5Outlets; Outlet Type:IEC C13; Current Rating:10A; Supply Voltage VAC:250V; Plug Type:-; Cable Length:-; Product Range:0909 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 32C4398
Product Name Power Outlet Strip, 5 Outlet, 10A, 250V; No. Of Outlets Schurter
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T6A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685324 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 852J2D00 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00655.63.04 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details