General Cable Power Outlet Strip, 3 Outlet, 13A, 125V; No. Of Outlets Carol Cable/general Cable 00565-63-17

Description
POWER OUTLET STRIP, 3 OUTLET, 13A, 125V; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:13A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:2.7m; Product Range:-; Connector Colour:Beige; Jacket Color:Beige RoHS Compliant: No
Datasheet
Description
POWER OUTLET STRIP, 3 OUTLET, 13A, 125V; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:13A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:2.7m; Product Range:-; Connector Colour:Beige; Jacket Color:Beige RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Outlet Strip, 3 Outlet, 13A, 125V; No. Of Outlets Carol Cable/general Cable - 50F1395 - Newark, An Avnet Company
Chicago, IL, United States
Power Outlet Strip, 3 Outlet, 13A, 125V; No. Of Outlets Carol Cable/general Cable
50F1395
Power Outlet Strip, 3 Outlet, 13A, 125V; No. Of Outlets Carol Cable/general Cable 50F1395
POWER OUTLET STRIP, 3 OUTLET, 13A, 125V; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:13A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:2.7m; Product Range:-; Connector Colour:Beige; Jacket Color:Beige RoHS Compliant: No

POWER OUTLET STRIP, 3 OUTLET, 13A, 125V; No. of Outlets:3Outlets; Outlet Type:-; Current Rating:13A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:2.7m; Product Range:-; Connector Colour:Beige; Jacket Color:Beige RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50F1395
Product Name Power Outlet Strip, 3 Outlet, 13A, 125V; No. Of Outlets Carol Cable/general Cable
Number of Outlets 3
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587T19B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 455286 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 6
Outlets Type g - british
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details