SCHURTER Inc IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, Solder or Quick-connect, Screw Terminal 6061

Description
Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on request Variant with notch for V-Lock mating Cordsets PCB terminals Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet
Description
Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on request Variant with notch for V-Lock mating Cordsets PCB terminals Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, Solder or Quick-connect, Screw Terminal - 6061 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, Solder or Quick-connect, Screw Terminal
6061
IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, Solder or Quick-connect, Screw Terminal 6061
Description Panel mount: Screw-on mounting, Front Side 1 Function Appliance Inlet, Pin temperature 70 °C, protection class I or II Solder / Quick Connect / Screw Terminals Other versions on request Variant with notch for V-Lock mating Cordsets PCB terminals Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Description

  • Panel mount: Screw-on mounting, Front Side
  • 1 Function
  • Appliance Inlet, Pin temperature 70 °C, protection class I or II
  • Solder / Quick Connect / Screw Terminals

Other versions on request

  • Variant with notch for V-Lock mating Cordsets
  • PCB terminals

Newly available variants corresponding to V-Lock mating cordset. The connector is equipped with a notch intended for use with the latching cordset. The cord latching system prevents against accidental removal of the cordset.

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 6061
Product Name IEC Appliance Inlet C14/C18, Screw-on Mounting, Front Side, Solder or Quick-connect, Screw Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Panel; Screw-on mount
Termination Types Screw; Solder Cup; Quick connect
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6849-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-2139-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6784-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-3329-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers