VICFUSE Fuse Blocks - VF-201H

Description
Rated current: 10A Rated voltage: 250V Applicable fuse: 6.32*32mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:
Request a Quote
Description
Rated current: 10A Rated voltage: 250V Applicable fuse: 6.32*32mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fuse Blocks - VF-201H -  - VICFUSE
Shenzhen, China
Fuse Blocks - VF-201H
Fuse Blocks - VF-201H
Rated current: 10A Rated voltage: 250V Applicable fuse: 6.32*32mm 1, parameter: Insertion/extraction force:1Kg.Min Dielectric strength:AC500V Min 60Sec Insulation resistance:100MΩ Min 500VDC Temperature rise:50℃ Max voltage drop:20mV Max 2, Product diagram:

Rated current: 10A
Rated voltage: 250V
Applicable fuse: 6.32*32mm

1, parameter:
Insertion/extraction force:1Kg.Min
Dielectric strength:AC500V Min 60Sec
Insulation resistance:100MΩ Min 500VDC
Temperature rise:50℃ Max
voltage drop:20mV Max
2, Product diagram:

Supplier's Site

Technical Specifications

  VICFUSE
Product Category Fuse Holders
Product Name Fuse Blocks - VF-201H
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses Auto fuse clips - VF-115 -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses holder - ATM-522CY -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses Auto In-line fuse holders - ATU-08WB -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details
Auto Fuses holder - AFS-522J -  - VICFUSE
Specs
Standard Fuse Size Accomodated Automotive Blade
View Details