SCHURTER Inc FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap FUL

Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote Datasheet
Description
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap - FUL - SCHURTER Inc
Santa Rosa, CA, United States
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap
FUL
FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap FUL
Description Fuseholder for 600 VAC applications Fuseholder with high rated power acceptance Screw type fuse carrier Unique Selling Proposition Fuseholder for high performance applications High rated power acceptance Applications Equipment with three-phase supply (400 VAC) Applications with rated current up to 16 A (VDE)

Description

  • Fuseholder for 600 VAC applications
  • Fuseholder with high rated power acceptance
  • Screw type fuse carrier

Unique Selling Proposition

  • Fuseholder for high performance applications
  • High rated power acceptance

Applications

  • Equipment with three-phase supply (400 VAC)
  • Applications with rated current up to 16 A (VDE)
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FUL
Product Name FUL, Shock-Safe Fuseholder, 5 x 20 / 6.3 x 32 mm, Slotted Cap
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 16 to 30 amps
Rated Operating Voltage 250 to 600 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-0031.8275TR-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
Mounting Fuse Block; PC Mount
View Details
Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole with shorting bar in neutral, fingertip gr - 70080674 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
2 suppliers
Fuseholders - 486-7091.3120-ND - DigiKey
Specs
Rated Operating Voltage 250 volts
Mounting Panel Mount
View Details
Fuseholders - 486-3892-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
View Details