Allen-Bradley / Rockwell Automation 30 A UL Midget Fuse Holder 140F-D3F-C30

Description
MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A
Request a Quote Datasheet
Description
MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 A UL Midget Fuse Holder - 140F-D3F-C30 - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
30 A UL Midget Fuse Holder
140F-D3F-C30
30 A UL Midget Fuse Holder 140F-D3F-C30
MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A

MCS Fuse Holder, UL Midget - 30A or IEC 10 X 38 mm - 32A

Supplier's Site Datasheet
Fuse Holder - 10715829 - Radwell International
Willingboro, NJ, United States
Fuse Holder
10715829
Fuse Holder 10715829
FUSE HOLDER, 30 A UL MIDGET FUSES, 600V AC, 45 MM WIDE, 200 KA, LOCKABLE IN OPEN POSITION, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

FUSE HOLDER, 30 A UL MIDGET FUSES, 600V AC, 45 MM WIDE, 200 KA, LOCKABLE IN OPEN POSITION, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allen-Bradley / Rockwell Automation Radwell International
Product Category Fuse Holders Fuse Holders
Product Number 140F-D3F-C30 10715829
Product Name 30 A UL Midget Fuse Holder Fuse Holder
Rated Operating Voltage 690 volts
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Fuse Holder - 1492-FB3C30-L - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
3 suppliers
Fuse Holder - 41715307 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
1 Pole Fuse Holder - 1492-FB1J30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 30 amps
Approvals / Ratings UL
View Details
2 suppliers