SCHURTER Inc Fuse, Cartridge, 4A, Very Fast Acting; Blow Characteristic Schurter 7022.066

Description
FUSE, CARTRIDGE, 4A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 4A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 4A, Very Fast Acting; Blow Characteristic Schurter - 23M2177 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 4A, Very Fast Acting; Blow Characteristic Schurter
23M2177
Fuse, Cartridge, 4A, Very Fast Acting; Blow Characteristic Schurter 23M2177
FUSE, CARTRIDGE, 4A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 4A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:4A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:A12FA 500V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 7022.0660 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
7022.0660
Circuit Protection - Fuses 7022.0660
FUSE CERAMIC 4A 500VAC 3AB 3AG

FUSE CERAMIC 4A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 23M2177 7022.0660
Product Name Fuse, Cartridge, 4A, Very Fast Acting; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 80 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details