SCHURTER Inc Fuse Schurter 2A / Carton Box Schurter 7010.7090.37

Description
FUSE SCHURTER 2A / Carton box
Description
FUSE SCHURTER 2A / Carton box
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Schurter 2A (part number 72J5915) is a non-resettable fuse designed for use in applications requiring reliable overcurrent protection. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 2 A. The fuse features a quick-acting characteristic and has a breaking capacity of 190 A at 125 VAC and 380 A at 125 VDC, making it suitable for high-demand environments. Constructed from ceramic with tin-plated copper axial leads, the fuse can withstand ambient temperatures ranging from -55 °C to 85 °C. It complies with several standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals from UL and CSA. The fuse is packaged in a carton box, with options for bulk or taped reel packaging available. Engineers should consider this fuse for projects that require dependable performance in electrical circuits, particularly where space and thermal management are critical.

Datasheet Summary
Powered by GS/AI

The Fuse Schurter 2A (part number 72J5915) is a non-resettable fuse designed for use in applications requiring reliable overcurrent protection. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 2 A. The fuse features a quick-acting characteristic and has a breaking capacity of 190 A at 125 VAC and 380 A at 125 VDC, making it suitable for high-demand environments. Constructed from ceramic with tin-plated copper axial leads, the fuse can withstand ambient temperatures ranging from -55 °C to 85 °C. It complies with several standards, including IEC 60127-3, UL 248-14, and CSA C22.2 no. 248.14, and has relevant approvals from UL and CSA. The fuse is packaged in a carton box, with options for bulk or taped reel packaging available. Engineers should consider this fuse for projects that require dependable performance in electrical circuits, particularly where space and thermal management are critical.

Suppliers

Company
Product
Description
Supplier Links
Fuse Schurter 2A / Carton Box Schurter - 72J5915 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Schurter 2A / Carton Box Schurter
72J5915
Fuse Schurter 2A / Carton Box Schurter 72J5915
FUSE SCHURTER 2A / Carton box

FUSE SCHURTER 2A / Carton box

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 72J5915
Product Name Fuse Schurter 2A / Carton Box Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7031705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Auto Reset 5-20P UL Listed - G20CA520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
15 Amp Inline GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line
View Details
 - PESD3V3W1BCSFYL - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details