Suzhou Ele Mfg Co., Ltd. Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed G20PATR515

Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote
Description
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed - G20PATR515 - Suzhou Ele Mfg Co., Ltd.
Suzhou, China
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed
G20PATR515
Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed G20PATR515
Perfect for use in portable swimming pools | Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt | Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance | UL listed and CUL listed and recognized | Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing | Low power consumption and long service life. The impact-resistant body provides superior performance and safety | Waterproof rating exceeds Level UL 50E-3R | Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption | Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional | Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional

  • Perfect for use in portable swimming pools |
  • Performed 6000+ times factory test, which is twice the testing times of UL standard. Feature surge protection and lightning protection function withstanding 6 kilovolt |
  • Self-test within 5 seconds when power is on and repeated self-test every 5 seconds with high reliability and high anti-interference performance |
  • UL listed and CUL listed and recognized |
  • Comply with Department OF ENERGY test procedure for delicated-purpose pool pumps and achieve the function of timing |
  • Low power consumption and long service life. The impact-resistant body provides superior performance and safety |
  • Waterproof rating exceeds Level UL 50E-3R |
  • Automatic reset cord sets will automatically reset on when plugged in or when power is restored after a power interruption |
  • Configure 12AWG, 14AWG, 16AWG and 18AWG wire cables as optional |
  • Configure 5-15P 5-20P 1-15P grounded and non-grounded plug as optional
Supplier's Site

Technical Specifications

  Suzhou Ele Mfg Co., Ltd.
Product Category Circuit Protection Components
Product Number G20PATR515
Product Name Plug-In GFCI Timer Plug Auto Reset 5-15P UL Recoginzed
Device Type Ground Fault Circuit Interrupters (GFCI)
Unlock Full Specs
to access all available technical data

Similar Products

1560W 3 Wire Grounding LCDI Plug for Indoor Use, 5-20P - L22520-1560W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 120 volts
View Details
P203 Series European Portable Residual Current Devices - P203 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Supply Voltage (VS) 22 to 250 volts
Tj -25 to 40 C (-13 to 104 F)
View Details
PRCD / RCD - P151610-F - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details
Plug-In GFCI Plug Standard Size Auto Reset 5-20P UL Recoginzed - G20PASR520 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details