SCHURTER Inc Fuses 7010.7090.13

Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3617-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

2A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Fuse;Submin;Fast Acting;2A;Class F;Dims2.36x8mm;Ceramic;Axial;125VAC/VDC;Clip - 70159885 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin;Fast Acting;2A;Class F;Dims2.36x8mm;Ceramic;Axial;125VAC/VDC;Clip
70159885
Fuse;Submin;Fast Acting;2A;Class F;Dims2.36x8mm;Ceramic;Axial;125VAC/VDC;Clip 70159885
Subminiature, Quick Acting Fuses Non resettable fuses high breaking capacity Non resettable subminiature fuse.

Subminiature, Quick Acting Fuses

  • Non resettable fuses
  • high breaking capacity
    Non resettable subminiature fuse.
Supplier's Site
Circuit Protection - Fuses 7010.7090.13
FUSE BRD MNT 2A 125VAC/VDC AXIAL

FUSE BRD MNT 2A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 486-3617-ND 70159885 7010.7090.13
Product Name Fuses Fuse;Submin;Fast Acting;2A;Class F;Dims2.36x8mm;Ceramic;Axial;125VAC/VDC;Clip Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads); Replaceable
Approvals / Standards CSA
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Rated Breaking Capacity 300 amps 300 amps
Fuse Type Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details