1A 220V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Schurter 7010.3410 Cartridge Fuse
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 486-3798-ND | 2693853 |
| Product Name | Fuses | Cartridge Fuses |
| Fuse Type | Miniature | |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| Rated Breaking Capacity | 60 amps |