1064 -- IEC APPLIANCE INLET C14 OR C18 WITH FUSEHOLDER 1- OR 2-POLE
SCHURTER IncIEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole1064
Description
Description
Panel mount: Snap-in version, front side
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Panel mount: Snap-in version, front side
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 1064 is a panel-mount IEC appliance inlet with C14 or C18 connector and a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links, designed for use in unattended appliances. It supports snap-in mounting for panel thicknesses of 1.5 to 2.5 mm and offers solder or quick-connect terminals. Rated for 10 A at 250 VAC, it meets IEC 60335-1 and IEC 60320-1 standards, with dielectric strength of >3 kVAC between L-N and >1.5 kVAC between L/N-PE. The housing is made of PA6 with UL 94V-0 rating, operates from -25 °C to 70 °C, and has IP20 protection on the front side. Approvals include UL, SEMKO, and CCC. Derating curves apply for fuse operation above 23 °C ambient temperature.
Datasheet Summary Powered by GS/AI
The 1064 is a panel-mount IEC appliance inlet with C14 or C18 connector and a 1- or 2-pole fuseholder for 5 x 20 mm fuse-links, designed for use in unattended appliances. It supports snap-in mounting for panel thicknesses of 1.5 to 2.5 mm and offers solder or quick-connect terminals. Rated for 10 A at 250 VAC, it meets IEC 60335-1 and IEC 60320-1 standards, with dielectric strength of >3 kVAC between L-N and >1.5 kVAC between L/N-PE. The housing is made of PA6 with UL 94V-0 rating, operates from -25 °C to 70 °C, and has IP20 protection on the front side. Approvals include UL, SEMKO, and CCC. Derating curves apply for fuse operation above 23 °C ambient temperature.
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole
1064
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole
1064
Description
Panel mount: Snap-in version, front side
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Description
Panel mount: Snap-in version, front side
Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC 60695-2-11 or -12 &-13.
Solder / Quick Connect
Characteristics
The fuse drawer “Fingergrip” can be removed by hand
Supplier's Site
Datasheet
Technical Specifications
SCHURTER Inc
Product Category
Power Connectors
Product Number
1064
Product Name
IEC Appliance Inlet C14 or C18 with Fuseholder 1- or 2-pole