SCHURTER Inc IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal 2563

Description
Description Drop-in type Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
Request a Quote Datasheet
Description
Description Drop-in type Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal - 2563 - SCHURTER Inc
Santa Rosa, CA, United States
IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal
2563
IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal 2563
Description Drop-in type Appliance Inlet, Pin temperature 70 °C Protection class I Solder / Quick Connect / PCB Terminal Characteristics Contact pins are turned from solid material

Description

  • Drop-in type
  • Appliance Inlet, Pin temperature 70 °C Protection class I
  • Solder / Quick Connect / PCB Terminal

Characteristics

  • Contact pins are turned from solid material
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Power Connectors
Product Number 2563
Product Name IEC Appliance Inlet C6, insert Mounting, Front or Rear Side, Solder, PCB or Quick-connect Terminal
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Termination Types PCB; Solder Cup; Quick connect
Standards / Certifications RoHS; UL; CSA; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-4679-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
Power Entry Connectors - Inlets, Outlets, Modules - 486-6805-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
IEC Plug E, Cord Connector (Rewireable), Angled - P685 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details